LexJet Corporation Production Removable Satin Vinyl (6 Mil)- 60in x 60ft 223226-00

Description
Our new Removable Vinyl features an adhesive specially formulated to allow repositioning at time of install. It is intended to be mounted on walls, glass or other permanent fixtures for short term (less than 6 months) indoor display applications that require clean and easy removal. Its exceptional white point and high ink capacity provide vivid colors for a range of point of sale advertising. Available in glossy and satin finishes, it also features HP UV compatibility and is guaranteed for long-term performance.
Description
Our new Removable Vinyl features an adhesive specially formulated to allow repositioning at time of install. It is intended to be mounted on walls, glass or other permanent fixtures for short term (less than 6 months) indoor display applications that require clean and easy removal. Its exceptional white point and high ink capacity provide vivid colors for a range of point of sale advertising. Available in glossy and satin finishes, it also features HP UV compatibility and is guaranteed for long-term performance.

Suppliers

Company
Product
Description
Supplier Links
Production Removable Satin Vinyl (6 Mil)- 60in x 60ft - 223226-00 - LexJet Corporation
Sarasota, FL, USA
Production Removable Satin Vinyl (6 Mil)- 60in x 60ft
223226-00
Production Removable Satin Vinyl (6 Mil)- 60in x 60ft 223226-00
Our new Removable Vinyl features an adhesive specially formulated to allow repositioning at time of install. It is intended to be mounted on walls, glass or other permanent fixtures for short term (less than 6 months) indoor display applications that require clean and easy removal. Its exceptional white point and high ink capacity provide vivid colors for a range of point of sale advertising. Available in glossy and satin finishes, it also features HP UV compatibility and is guaranteed for long-term performance.

Our new Removable Vinyl features an adhesive specially formulated to allow repositioning at time of install. It is intended to be mounted on walls, glass or other permanent fixtures for short term (less than 6 months) indoor display applications that require clean and easy removal. Its exceptional white point and high ink capacity provide vivid colors for a range of point of sale advertising. Available in glossy and satin finishes, it also features HP UV compatibility and is guaranteed for long-term performance.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 223226-00
Product Name Production Removable Satin Vinyl (6 Mil)- 60in x 60ft
Thickness 6 mil (152 µm)
Unlock Full Specs
to access all available technical data

Similar Products

FLEXmark BILBRD BWV White Opaque Vinyl w/ Permanent Adhesive- 60in x 150ft - BILBRD60150 - LexJet Corporation
Specs
Thickness 3.5 mil (88.9 µm)
Width 60 inch (1524 mm)
Length 50 yd (45.72 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details