LexJet Corporation Production Backlit Film (7 Mil)- 50in x 100ft 222780-00

Description
Production Backlit Film offers vivid colors and an exceptional white point for dramatic short-term front print backlit applications. This coating is designed to provide exceptional saturation at an attractive price for any job.
Description
Production Backlit Film offers vivid colors and an exceptional white point for dramatic short-term front print backlit applications. This coating is designed to provide exceptional saturation at an attractive price for any job.

Suppliers

Company
Product
Description
Supplier Links
Production Backlit Film (7 Mil)- 50in x 100ft - 222780-00 - LexJet Corporation
Sarasota, FL, USA
Production Backlit Film (7 Mil)- 50in x 100ft
222780-00
Production Backlit Film (7 Mil)- 50in x 100ft 222780-00
Production Backlit Film offers vivid colors and an exceptional white point for dramatic short-term front print backlit applications. This coating is designed to provide exceptional saturation at an attractive price for any job.

Production Backlit Film offers vivid colors and an exceptional white point for dramatic short-term front print backlit applications. This coating is designed to provide exceptional saturation at an attractive price for any job.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 222780-00
Product Name Production Backlit Film (7 Mil)- 50in x 100ft
Thickness 7 mil (178 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
FineArt Baryta 325g - 60in x 39ft - 10643472 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 60 inch (1524 mm)
Length 13 yd (11.89 m)
View Details