LexJet Corporation Production Photographic Glossy Paper (170g)- 42in x 100ft 222764-00

Description
For low cost, short-term indoor graphics such as vivid posters, photo-realistic image reproduction, and professional trade show graphics.
Description
For low cost, short-term indoor graphics such as vivid posters, photo-realistic image reproduction, and professional trade show graphics.

Suppliers

Company
Product
Description
Supplier Links
Production Photographic Glossy Paper (170g)- 42in x 100ft - 222764-00 - LexJet Corporation
Sarasota, FL, USA
Production Photographic Glossy Paper (170g)- 42in x 100ft
222764-00
Production Photographic Glossy Paper (170g)- 42in x 100ft 222764-00
For low cost, short-term indoor graphics such as vivid posters, photo-realistic image reproduction, and professional trade show graphics.

For low cost, short-term indoor graphics such as vivid posters, photo-realistic image reproduction, and professional trade show graphics.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 222764-00
Product Name Production Photographic Glossy Paper (170g)- 42in x 100ft
Basis Weight 170 gsm (5.01 osy)
Unlock Full Specs
to access all available technical data

Similar Products

FineArt Pearl 285 g - 44in x 39ft - 10643503 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 285 gsm (8.41 osy)
Thickness 15.75 mil (400 µm)
View Details
Unisource Worldwide, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details