LexJet Corporation Photo Rag Pearl 320 g - 24in x 39ft 10643462

Description
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.
Description
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Pearl 320 g - 24in x 39ft - 10643462 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Pearl 320 g - 24in x 39ft
10643462
Photo Rag Pearl 320 g - 24in x 39ft 10643462
The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and reminds of a natural white baryta-paper. The paper features a high Dmax and a large color gamut that enables the reproduction of finest color and black-and-white nuances in three-dimensional prints. The precious feel of a real cotton paper also offers a "4th dimension": sensuality and emotion. The exclusive use of cotton linters in this premium paper makes it extremely age resistant and conforms to the highest conservation requirements. It is especially suitable for black-and-white, and color, photography with warm grey and color tones and for art reproductions.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643462
Product Name Photo Rag Pearl 320 g - 24in x 39ft
Basis Weight 320 gsm (9.44 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
William Turner 190 g - 8.5in x 11in - 10641470 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details