LexJet Corporation Rapid-Dry Photographic Satin Paper 190g (8 Mil)- 36in x 100ft 222738-00

Description
Kodak’s improved replacement for Kodak Instant Dry Photographic Satin Paper is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations. Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination. Features Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode Excellent image quality and gamut—before and after lamination Pigment and dye ink compatibility Can be laminated immediately and is compatible with inexpensive heat-activated materials
Description
Kodak’s improved replacement for Kodak Instant Dry Photographic Satin Paper is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations. Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination. Features Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode Excellent image quality and gamut—before and after lamination Pigment and dye ink compatibility Can be laminated immediately and is compatible with inexpensive heat-activated materials

Suppliers

Company
Product
Description
Supplier Links
Rapid-Dry Photographic Satin Paper 190g (8 Mil)- 36in x 100ft - 222738-00 - LexJet Corporation
Sarasota, FL, USA
Rapid-Dry Photographic Satin Paper 190g (8 Mil)- 36in x 100ft
222738-00
Rapid-Dry Photographic Satin Paper 190g (8 Mil)- 36in x 100ft 222738-00
Kodak’s improved replacement for Kodak Instant Dry Photographic Satin Paper is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations. Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination. Features Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode Excellent image quality and gamut—before and after lamination Pigment and dye ink compatibility Can be laminated immediately and is compatible with inexpensive heat-activated materials

Kodak’s improved replacement for Kodak Instant Dry Photographic Satin Paper is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations.

Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination.

Features

  • Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode
  • Excellent image quality and gamut—before and after lamination
  • Pigment and dye ink compatibility
  • Can be laminated immediately and is compatible with inexpensive heat-activated materials
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 222738-00
Product Name Rapid-Dry Photographic Satin Paper 190g (8 Mil)- 36in x 100ft
Basis Weight 190 gsm (5.6 osy)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 993 PSB  Pressboard -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Photo Rag 188 g - 13in x 19in - 10641432 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details