LexJet Corporation William Turner 190 g - 44in x 39ft 10640129

Description
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.
Description
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Suppliers

Company
Product
Description
Supplier Links
William Turner 190 g - 44in x 39ft - 10640129 - LexJet Corporation
Sarasota, FL, USA
William Turner 190 g - 44in x 39ft
10640129
William Turner 190 g - 44in x 39ft 10640129
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10640129
Product Name William Turner 190 g - 44in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Production Self Adhesive Satin Poly Poster Plus (6 Mil)- 60in x 100ft - 223216-00 - LexJet Corporation
Specs
Thickness 9 mil (229 µm)
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details
Unisource Worldwide, Inc.
View Details
10 lb. Baby Blend - Crinkle Paper - CPB10AA - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details