LexJet Corporation Rapid-Dry Photographic Glossy Paper 190g (8 Mil)- 60in x 100ft 222734-00

Description
Kodak’s improved replacement for Kodak Instant Dry Photographic Glossy Papers is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations. Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination. Features   Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode Excellent image quality and gamut—before and after lamination Pigment and dye ink compatibility Can be laminated immediately and is compatible with inexpensive heat-activated materials
Description
Kodak’s improved replacement for Kodak Instant Dry Photographic Glossy Papers is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations. Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination. Features   Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode Excellent image quality and gamut—before and after lamination Pigment and dye ink compatibility Can be laminated immediately and is compatible with inexpensive heat-activated materials

Suppliers

Company
Product
Description
Supplier Links
Rapid-Dry Photographic Glossy Paper 190g (8 Mil)- 60in x 100ft - 222734-00 - LexJet Corporation
Sarasota, FL, USA
Rapid-Dry Photographic Glossy Paper 190g (8 Mil)- 60in x 100ft
222734-00
Rapid-Dry Photographic Glossy Paper 190g (8 Mil)- 60in x 100ft 222734-00
Kodak’s improved replacement for Kodak Instant Dry Photographic Glossy Papers is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations. Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination. Features   Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode Excellent image quality and gamut—before and after lamination Pigment and dye ink compatibility Can be laminated immediately and is compatible with inexpensive heat-activated materials

Kodak’s improved replacement for Kodak Instant Dry Photographic Glossy Papers is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks, HP pigment inks, and dye-based Encad and HP printer/ink combinations.

Turn out posters, and signage faster than you can say “tradeshow graphics” with Kodak’s Rapid-Dry wide-format media. Outstanding color density and wide color gamut give you breathtaking image quality. Innovative microporous coatings make for fast dry times, which means less chance of smearing and waste, and the ability to apply instant lamination.

Features
 
  • Instant dry on any printing system, including high-speed piezo printers and Hewlett-Packard 5500 in Production mode
  • Excellent image quality and gamut—before and after lamination
  • Pigment and dye ink compatibility
  • Can be laminated immediately and is compatible with inexpensive heat-activated materials
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 222734-00
Product Name Rapid-Dry Photographic Glossy Paper 190g (8 Mil)- 60in x 100ft
Basis Weight 190 gsm (5.6 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Satin 310 g- 13in x 19in - 10641456 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details