LexJet Corporation TruColor Heavy Banner- 54in x 100ft 3P-43354

Description
TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.
Description
TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.

Suppliers

Company
Product
Description
Supplier Links
TruColor Heavy Banner- 54in x 100ft - 3P-43354 - LexJet Corporation
Sarasota, FL, USA
TruColor Heavy Banner- 54in x 100ft
3P-43354
TruColor Heavy Banner- 54in x 100ft 3P-43354
TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.

TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-43354
Product Name TruColor Heavy Banner- 54in x 100ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Satin 310 g- 17in x 22in - 10641457 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details
Unisource Worldwide, Inc.
View Details
36
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details