LexJet Corporation Production Satin Poly Poster Plus (8 Mil)- 36in x 200ft 222552-00

Description
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.
Description
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Suppliers

Company
Product
Description
Supplier Links
Production Satin Poly Poster Plus (8 Mil)- 36in x 200ft - 222552-00 - LexJet Corporation
Sarasota, FL, USA
Production Satin Poly Poster Plus (8 Mil)- 36in x 200ft
222552-00
Production Satin Poly Poster Plus (8 Mil)- 36in x 200ft 222552-00
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 222552-00
Product Name Production Satin Poly Poster Plus (8 Mil)- 36in x 200ft
Basis Weight 142 gsm (4.19 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Satin 310 g- 36in x 39ft - 10643036 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 13 yd (11.89 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details