LexJet Corporation Production Satin Poly Poster Plus (8 Mil)- 60in x 100ft 222550-00

Description
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.
Description
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Suppliers

Company
Product
Description
Supplier Links
Production Satin Poly Poster Plus (8 Mil)- 60in x 100ft - 222550-00 - LexJet Corporation
Sarasota, FL, USA
Production Satin Poly Poster Plus (8 Mil)- 60in x 100ft
222550-00
Production Satin Poly Poster Plus (8 Mil)- 60in x 100ft 222550-00
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 222550-00
Product Name Production Satin Poly Poster Plus (8 Mil)- 60in x 100ft
Basis Weight 142 gsm (4.19 osy)
Unlock Full Specs
to access all available technical data

Similar Products

SurePrint Photobase Ultra Dry Matte- 24in x 100ft - 3248085 - LexJet Corporation
Specs
Thickness 7 mil (178 µm)
Width 24 inch (610 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Yellow - Crinkle Paper - CP10L - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details