LexJet Corporation Production Glossy Poly Poster Plus (8 Mil)- 36in x 200ft 222545-00

Description
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.
Description
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Suppliers

Company
Product
Description
Supplier Links
Production Glossy Poly Poster Plus (8 Mil)- 36in x 200ft - 222545-00 - LexJet Corporation
Sarasota, FL, USA
Production Glossy Poly Poster Plus (8 Mil)- 36in x 200ft
222545-00
Production Glossy Poly Poster Plus (8 Mil)- 36in x 200ft 222545-00
Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets can be easily added thanks to the thick polypropylene base.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 222545-00
Product Name Production Glossy Poly Poster Plus (8 Mil)- 36in x 200ft
Basis Weight 142 gsm (4.19 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Pearl 320 g - 17in x 39ft - 10643463 - LexJet Corporation
Specs
Basis Weight 320 gsm (9.44 osy)
Thickness 18.9 mil (480 µm)
Width 17 inch (432 mm)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
48
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details