Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PAPER AND PAPERBOARD MATERIALS
LEXJET CORPORATION
0849V349 -- MATTE COATED PAPER- 24IN X 100FT
LexJet Corporation
Matte Coated Paper- 24in x 100ft
0849V349
Description
Canon Matte Coated Paper 170 gsm
LexJet Corporation
Done
Description
Canon Matte Coated Paper 170 gsm
Suppliers
Company
Product
Description
Supplier Links
LexJet Corporation
Sarasota, FL, USA
Matte Coated Paper- 24in x 100ft
0849V349
Matte Coated Paper- 24in x 100ft
0849V349
Canon Matte Coated Paper 170 gsm
Canon Matte Coated Paper 170 gsm
Supplier's Site
Technical Specifications
LexJet Corporation
Product Category
Paper and Paperboard Materials
Product Number
0849V349
Product Name
Matte Coated Paper- 24in x 100ft
Width
24 inch (610 mm)
Unlock Full Specs
to access all available technical data
Similar Products
DuPont Protection Technologies
Nomex® Paper
Type 419
Specs
Paper and Paperboard
Electrical Insulation / Separators
Secondary Process
Sheeted Stock
Markets
Electrical
View Details
Johnson Bag Co., Inc.
Butcher White Paper
BPD2440W
Specs
Paper and Paperboard
Other Paper / Paperboard; Butcher White Paper
View Details
DuPont™ Nomex® Energy Solutions
NOMEX® Paper 800 Series
818
Specs
Paper and Paperboard
Electrical Insulation / Separators
Secondary Process
Sheeted Stock
Markets
Electrical
View Details
LexJet Corporation
Monet FineArt Canvas 410 g- 17in x 39ft
10643484DS
Specs
Paper and Paperboard
Graphic Arts / Fine Arts
Basis Weight
410 gsm (12.09 osy)
Thickness
22.83 mil (580 µm)
View Details