LexJet Corporation Rice Paper 100g - 44in x 100ft 10643804

Description
Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.
Description
Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.

Suppliers

Company
Product
Description
Supplier Links
Rice Paper 100g - 44in x 100ft - 10643804 - LexJet Corporation
Sarasota, FL, USA
Rice Paper 100g - 44in x 100ft
10643804
Rice Paper 100g - 44in x 100ft 10643804
Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.

Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643804
Product Name Rice Paper 100g - 44in x 100ft
Width 44 inch (1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Bamboo 290 g - 8.5in x 11in - 10641404 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details