LexJet Corporation Water-Resistant Removable Vinyl (6 Mil)- 36in x 60ft 221621-00

Description
The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance Guarantee, you can achieve 7 months unlaminated and one year laminated outdoors with the new NovaJet 1000i Quantum pigment inks and one year laminated indoors with the Quantum dye inks.
Description
The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance Guarantee, you can achieve 7 months unlaminated and one year laminated outdoors with the new NovaJet 1000i Quantum pigment inks and one year laminated indoors with the Quantum dye inks.

Suppliers

Company
Product
Description
Supplier Links
Water-Resistant Removable Vinyl (6 Mil)- 36in x 60ft - 221621-00 - LexJet Corporation
Sarasota, FL, USA
Water-Resistant Removable Vinyl (6 Mil)- 36in x 60ft
221621-00
Water-Resistant Removable Vinyl (6 Mil)- 36in x 60ft 221621-00
The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance Guarantee, you can achieve 7 months unlaminated and one year laminated outdoors with the new NovaJet 1000i Quantum pigment inks and one year laminated indoors with the Quantum dye inks.

The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading Performance Guarantee, you can achieve 7 months unlaminated and one year laminated outdoors with the new NovaJet 1000i Quantum pigment inks and one year laminated indoors with the Quantum dye inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 221621-00
Product Name Water-Resistant Removable Vinyl (6 Mil)- 36in x 60ft
Thickness 13 mil (330 µm)
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 190 g - 44in x 39ft - 10640129 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 190 gsm (5.6 osy)
Thickness 16.54 mil (420 µm)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
18
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 18 inch (457 mm)
View Details