LexJet Corporation Water-Resistant Poly Poster Matte (8 Mil)- 60in x 100ft 220064-00

Description
This versatile product produces deeply saturated, long-lasting prints when created with HP®, Encad and Epson® inks. It offers durability, water and tear-resistance at a very economical price. The Poly Poster Matte is great for indoor and outdoor signage, vehicle panels(with pigment inks), tradeshow displays, theater backdrops,shop-front displays and floor graphics (with acceptable laminate).
Description
This versatile product produces deeply saturated, long-lasting prints when created with HP®, Encad and Epson® inks. It offers durability, water and tear-resistance at a very economical price. The Poly Poster Matte is great for indoor and outdoor signage, vehicle panels(with pigment inks), tradeshow displays, theater backdrops,shop-front displays and floor graphics (with acceptable laminate).

Suppliers

Company
Product
Description
Supplier Links
Water-Resistant Poly Poster Matte (8 Mil)- 60in x 100ft - 220064-00 - LexJet Corporation
Sarasota, FL, USA
Water-Resistant Poly Poster Matte (8 Mil)- 60in x 100ft
220064-00
Water-Resistant Poly Poster Matte (8 Mil)- 60in x 100ft 220064-00
This versatile product produces deeply saturated, long-lasting prints when created with HP®, Encad and Epson® inks. It offers durability, water and tear-resistance at a very economical price. The Poly Poster Matte is great for indoor and outdoor signage, vehicle panels(with pigment inks), tradeshow displays, theater backdrops,shop-front displays and floor graphics (with acceptable laminate).

This versatile product produces deeply saturated, long-lasting prints when created with HP®, Encad and Epson® inks. It offers durability, water and tear-resistance at a very economical price. The Poly Poster Matte is great for indoor and outdoor signage, vehicle panels(with pigment inks), tradeshow displays, theater backdrops,shop-front displays and floor graphics (with acceptable laminate).

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 220064-00
Product Name Water-Resistant Poly Poster Matte (8 Mil)- 60in x 100ft
Thickness 8 mil (203 µm)
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 190 g - 17in x 22in - 10641473 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details
Unisource Worldwide, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details