LexJet Corporation Daguerre FineArt Canvas 400 g- 24in x 39ft 10643488DS

Description
Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.
Description
Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Suppliers

Company
Product
Description
Supplier Links
Daguerre FineArt Canvas 400 g- 24in x 39ft - 10643488DS - LexJet Corporation
Sarasota, FL, USA
Daguerre FineArt Canvas 400 g- 24in x 39ft
10643488DS
Daguerre FineArt Canvas 400 g- 24in x 39ft 10643488DS
Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643488DS
Product Name Daguerre FineArt Canvas 400 g- 24in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Reverse Print Backlit Film (6 Mil)- 36in x 100ft - 1893064 - LexJet Corporation
Specs
Thickness 6 mil (152 µm)
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
36
Specs
Paper and Paperboard Newsprint
View Details