LexJet Corporation Water-Resistant Poly Poster Matte (8 Mil)- 36in x 100ft 220061-00

Description
This versatile product produces deeply saturated, long-lasting prints when created with HP®, Encad and Epson® inks. It offers durability, water and tear-resistance at a very economical price. The Poly Poster Matte is great for indoor and outdoor signage, vehicle panels(with pigment inks), tradeshow displays, theater backdrops,shop-front displays and floor graphics (with acceptable laminate).
Description
This versatile product produces deeply saturated, long-lasting prints when created with HP®, Encad and Epson® inks. It offers durability, water and tear-resistance at a very economical price. The Poly Poster Matte is great for indoor and outdoor signage, vehicle panels(with pigment inks), tradeshow displays, theater backdrops,shop-front displays and floor graphics (with acceptable laminate).

Suppliers

Company
Product
Description
Supplier Links
Water-Resistant Poly Poster Matte (8 Mil)- 36in x 100ft - 220061-00 - LexJet Corporation
Sarasota, FL, USA
Water-Resistant Poly Poster Matte (8 Mil)- 36in x 100ft
220061-00
Water-Resistant Poly Poster Matte (8 Mil)- 36in x 100ft 220061-00
This versatile product produces deeply saturated, long-lasting prints when created with HP®, Encad and Epson® inks. It offers durability, water and tear-resistance at a very economical price. The Poly Poster Matte is great for indoor and outdoor signage, vehicle panels(with pigment inks), tradeshow displays, theater backdrops,shop-front displays and floor graphics (with acceptable laminate).

This versatile product produces deeply saturated, long-lasting prints when created with HP®, Encad and Epson® inks. It offers durability, water and tear-resistance at a very economical price. The Poly Poster Matte is great for indoor and outdoor signage, vehicle panels(with pigment inks), tradeshow displays, theater backdrops,shop-front displays and floor graphics (with acceptable laminate).

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 220061-00
Product Name Water-Resistant Poly Poster Matte (8 Mil)- 36in x 100ft
Thickness 8 mil (203 µm)
Unlock Full Specs
to access all available technical data

Similar Products

SurePrint Translucent Polyester- 42in x 100ft - 3248012 - LexJet Corporation
Specs
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
12
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details