LexJet Corporation Premium White Film (5 Mil)- 42in x 100ft 1918440

Description
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.
Description
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Suppliers

Company
Product
Description
Supplier Links
Premium White Film (5 Mil)- 42in x 100ft - 1918440 - LexJet Corporation
Sarasota, FL, USA
Premium White Film (5 Mil)- 42in x 100ft
1918440
Premium White Film (5 Mil)- 42in x 100ft 1918440
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1918440
Product Name Premium White Film (5 Mil)- 42in x 100ft
Thickness 5 mil (127 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Artex Canvas- 126in x 164ft - AC32050 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 126 inch (3200 mm)
Length 54.67 yd (49.99 m)
View Details
Paper Products - TTHT1 - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details