LexJet Corporation Premium Photographic Satin Paper / 180g (8 Mil)- 50in x 100ft 1638436

Description
Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.
Description
Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.

Suppliers

Company
Product
Description
Supplier Links
Premium Photographic Satin Paper / 180g (8 Mil)- 50in x 100ft - 1638436 - LexJet Corporation
Sarasota, FL, USA
Premium Photographic Satin Paper / 180g (8 Mil)- 50in x 100ft
1638436
Premium Photographic Satin Paper / 180g (8 Mil)- 50in x 100ft 1638436
Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.

Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1638436
Product Name Premium Photographic Satin Paper / 180g (8 Mil)- 50in x 100ft
Basis Weight 180 gsm (5.31 osy)
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 190 g - 36in x 39ft - 10640128 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 190 gsm (5.6 osy)
Thickness 16.54 mil (420 µm)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details