LexJet Corporation TruColor Flag- 54in x100ft 3P-42254

Description
TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks.  Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 
Description
TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks.  Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 

Suppliers

Company
Product
Description
Supplier Links
TruColor Flag- 54in x100ft - 3P-42254 - LexJet Corporation
Sarasota, FL, USA
TruColor Flag- 54in x100ft
3P-42254
TruColor Flag- 54in x100ft 3P-42254
TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks.  Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 

TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for any outdoor applications with solvent ink.  Indoor use only when printed with UV-curable inks. 

Note: The 98" width does not have a paper backing.  IQ-IJ422 has a paper backing. 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 3P-42254
Product Name TruColor Flag- 54in x100ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 992 PSB Pressboard -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Artists' Semi-Gloss Canvas (20 Mil)- 42in x 35ft - 084-00146A - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 42 inch (1067 mm)
Length 11.67 yd (10.67 m)
View Details