LexJet Corporation Premium White Film (5 Mil)- 60in x 100ft 1568443

Description
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.
Description
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Suppliers

Company
Product
Description
Supplier Links
Premium White Film (5 Mil)- 60in x 100ft - 1568443 - LexJet Corporation
Sarasota, FL, USA
Premium White Film (5 Mil)- 60in x 100ft
1568443
Premium White Film (5 Mil)- 60in x 100ft 1568443
Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more attractive price.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1568443
Product Name Premium White Film (5 Mil)- 60in x 100ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paper Products - TT2BT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
Photo Rag Bright White 310 g - 8.5in x 11in - 10641442 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
24
Specs
Paper and Paperboard Newsprint
View Details