LexJet Corporation Clear Solvent Polyester- 30in x 100ft 142SGC30

Description
LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.
Description
LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.

Suppliers

Company
Product
Description
Supplier Links
Clear Solvent Polyester- 30in x 100ft - 142SGC30 - LexJet Corporation
Sarasota, FL, USA
Clear Solvent Polyester- 30in x 100ft
142SGC30
Clear Solvent Polyester- 30in x 100ft 142SGC30
LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.

LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks.  It features high color brilliance and high image definition.  This film is an excellent choice for silk screen separations or other clear film applications where high-stability or heat resistance is required.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 142SGC30
Product Name Clear Solvent Polyester- 30in x 100ft
Basis Weight 189 gsm (5.58 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Heavy FR- 60in x 100ft - 3P-10160 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details