LexJet Corporation PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 8.5in x 11in 1429984

Description
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)
Description
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)

Suppliers

Company
Product
Description
Supplier Links
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 8.5in x 11in - 1429984 - LexJet Corporation
Sarasota, FL, USA
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 8.5in x 11in
1429984
PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 8.5in x 11in 1429984
Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers. KODAK PROFESSIONAL Inkjet Photo Paper dries instantly. Basis weight: 255 g/m2 Thickness: 9 mil ISO Brightness: 94 Opacity: 96% CIE Whiteness: 115 60° gloss Core size: 3" (rolls only)

Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the quality to back it up. KODAK PROFESSIONAL Inkjet Photo Paper is universally compatible and will work with both pigmented and dye based inkjet printers.

KODAK PROFESSIONAL Inkjet Photo Paper dries instantly.

  • Basis weight: 255 g/m2
  • Thickness: 9 mil
  • ISO Brightness: 94
  • Opacity: 96%
  • CIE Whiteness: 115
  • 60° gloss
  • Core size: 3" (rolls only)
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1429984
Product Name PROFESSIONAL Inkjet Photo Paper, Glossy Finish- 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
SurePrint Photobase Ultra Dry Gloss- 24in x 100ft - 3248074 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 24 inch (610 mm)
Length 33.33 yd (30.48 m)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details