LexJet Corporation Premium Photographic Glossy Paper / 180g (8 Mil)- 42in x 100ft 1393768

Description
Produces glossy prints for high-quality photographic output and industry-leading light stability for indoor display. 8 mil, 180 gram photo paper Swellable coating Compatible with dye ink using thermal inkjet printers Elegant sheen that gives a professional portrait appearance and industry-leading light stability for indoor display Cold laminate compatible Used to produce high-end posters, signage, photo enlargements, proofs, presentations, mounted graphics and displays
Description
Produces glossy prints for high-quality photographic output and industry-leading light stability for indoor display. 8 mil, 180 gram photo paper Swellable coating Compatible with dye ink using thermal inkjet printers Elegant sheen that gives a professional portrait appearance and industry-leading light stability for indoor display Cold laminate compatible Used to produce high-end posters, signage, photo enlargements, proofs, presentations, mounted graphics and displays

Suppliers

Company
Product
Description
Supplier Links
Premium Photographic Glossy Paper / 180g (8 Mil)- 42in x 100ft - 1393768 - LexJet Corporation
Sarasota, FL, USA
Premium Photographic Glossy Paper / 180g (8 Mil)- 42in x 100ft
1393768
Premium Photographic Glossy Paper / 180g (8 Mil)- 42in x 100ft 1393768
Produces glossy prints for high-quality photographic output and industry-leading light stability for indoor display. 8 mil, 180 gram photo paper Swellable coating Compatible with dye ink using thermal inkjet printers Elegant sheen that gives a professional portrait appearance and industry-leading light stability for indoor display Cold laminate compatible Used to produce high-end posters, signage, photo enlargements, proofs, presentations, mounted graphics and displays

Produces glossy prints for high-quality photographic output and industry-leading light stability for indoor display.

  • 8 mil, 180 gram photo paper
  • Swellable coating
  • Compatible with dye ink using thermal inkjet printers
  • Elegant sheen that gives a professional portrait appearance and industry-leading light stability for indoor display
  • Cold laminate compatible
  • Used to produce high-end posters, signage, photo enlargements, proofs, presentations, mounted graphics and displays
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 1393768
Product Name Premium Photographic Glossy Paper / 180g (8 Mil)- 42in x 100ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 Mil Absolute Backlit- 42in x 100ft - ABL42 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
12
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details