LexJet Corporation Photo Rag 188 g- 17in x 39ft 13643271

Description
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.
Description
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag 188 g- 17in x 39ft - 13643271 - LexJet Corporation
Sarasota, FL, USA
Photo Rag 188 g- 17in x 39ft
13643271
Photo Rag 188 g- 17in x 39ft 13643271
This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all types of inkjet printer. The coating offers a very high level of water resistance and excellent image sharpness.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13643271
Product Name Photo Rag 188 g- 17in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® Medium Density Paper 300 Series - 356 - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Boardwalk® Green Jumbo Bath Tissue - BWK 19GREEN - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Baryta FB 350 g - 24in x 39ft - 10643696 - LexJet Corporation
Specs
Basis Weight 350 gsm (10.32 osy)
Thickness 14.57 mil (370 µm)
Width 24 inch (610 mm)
View Details