LexJet Corporation William Turner 190 g - 24in x 39ft 13640135

Description
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.
Description
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Suppliers

Company
Product
Description
Supplier Links
William Turner 190 g - 24in x 39ft - 13640135 - LexJet Corporation
Sarasota, FL, USA
William Turner 190 g - 24in x 39ft
13640135
William Turner 190 g - 24in x 39ft 13640135
This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13640135
Product Name William Turner 190 g - 24in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Concept 235 MotoMark- 60in x 150ft - 235-60 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 50 yd (45.72 m)
View Details
36
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details