LexJet Corporation Concept 235 MotoMark- 60in x 150ft 235-60

Description
Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.
Description
Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.

Suppliers

Company
Product
Description
Supplier Links
Concept 235 MotoMark- 60in x 150ft - 235-60 - LexJet Corporation
Sarasota, FL, USA
Concept 235 MotoMark- 60in x 150ft
235-60
Concept 235 MotoMark- 60in x 150ft 235-60
Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.

Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat liner. The adhesive is formulated for the powersport graphic and decal markets. Concept® 235 MotoMark™ can be printed on a variety of solvent-based, latex, UV and thermal printers that are commonly used in wide format. This product may also be printed on using other printing processes such as UV screen and UV curable offset but must be tested before production.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 235-60
Product Name Concept 235 MotoMark- 60in x 150ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 190 g - 13in x 19in - 10641472 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Ivory - Crinkle Paper - CP10W - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details