LexJet Corporation Gloss Baryta Warmtone 320gsm by Hahnemuhle- 17in x 22in 13633042

Description
Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.
Description
Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Suppliers

Company
Product
Description
Supplier Links
Gloss Baryta Warmtone 320gsm by Hahnemuhle- 17in x 22in - 13633042 - LexJet Corporation
Sarasota, FL, USA
Gloss Baryta Warmtone 320gsm by Hahnemuhle- 17in x 22in
13633042
Gloss Baryta Warmtone 320gsm by Hahnemuhle- 17in x 22in 13633042
Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13633042
Product Name Gloss Baryta Warmtone 320gsm by Hahnemuhle- 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sugar Cane 300 g- 44in x 39ft - 10643496 - LexJet Corporation
Specs
Width 44 inch (1118 mm)
Length 13 yd (11.89 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details