LexJet Corporation Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 8.5in x 11in 13633012

Description
Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.
Description
Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.

Suppliers

Company
Product
Description
Supplier Links
Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 8.5in x 11in - 13633012 - LexJet Corporation
Sarasota, FL, USA
Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 8.5in x 11in
13633012
Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 8.5in x 11in 13633012
Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.

Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper.  This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish.  It also offers rich blacks with a instant dry, water-resistant surface compatible with both dye and pigment based inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13633012
Product Name Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 8.5in x 11in
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

FineArt Baryta 325g - 13in x 19in - 10641411 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details