LexJet Corporation Matte Cotton Smooth 300gsm by Hahnemuhle- 17in x 49ft 13633005

Description
Harman Matte Cotton Smooth 300gsm by Hahnemuhle is a smooth, 100% cotton rag fine art inkjet paper.  With its rich blacks and instant dry coating, this acid free archival inkjet paper is perfect for reproducing artwork or photographs. 
Description
Harman Matte Cotton Smooth 300gsm by Hahnemuhle is a smooth, 100% cotton rag fine art inkjet paper.  With its rich blacks and instant dry coating, this acid free archival inkjet paper is perfect for reproducing artwork or photographs. 

Suppliers

Company
Product
Description
Supplier Links
Matte Cotton Smooth 300gsm by Hahnemuhle- 17in x 49ft - 13633005 - LexJet Corporation
Sarasota, FL, USA
Matte Cotton Smooth 300gsm by Hahnemuhle- 17in x 49ft
13633005
Matte Cotton Smooth 300gsm by Hahnemuhle- 17in x 49ft 13633005
Harman Matte Cotton Smooth 300gsm by Hahnemuhle is a smooth, 100% cotton rag fine art inkjet paper.  With its rich blacks and instant dry coating, this acid free archival inkjet paper is perfect for reproducing artwork or photographs. 

Harman Matte Cotton Smooth 300gsm by Hahnemuhle is a smooth, 100% cotton rag fine art inkjet paper.  With its rich blacks and instant dry coating, this acid free archival inkjet paper is perfect for reproducing artwork or photographs. 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13633005
Product Name Matte Cotton Smooth 300gsm by Hahnemuhle- 17in x 49ft
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Acclaim® 9-in. Jumbo Bath Tissue - GPC 137-18 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details
Production Self Adhesive Satin Poly Poster Plus (6 Mil)- 50in x 100ft - 223215-00 - LexJet Corporation
Specs
Thickness 9 mil (229 µm)
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details