LexJet Corporation Durable Backlit Film (6.7 Mil)- 36in x 100ft 0834V787

Description
Canon Durable Backlit Film (6.7 Mil), made using a durable polyester base, creates a long lasting image on one side as well as having an opaque layer on the reverse side. Produce brilliant, long lasting signage for airports, city billboard displays and bus/rail shelters in illuminated displays.
Description
Canon Durable Backlit Film (6.7 Mil), made using a durable polyester base, creates a long lasting image on one side as well as having an opaque layer on the reverse side. Produce brilliant, long lasting signage for airports, city billboard displays and bus/rail shelters in illuminated displays.

Suppliers

Company
Product
Description
Supplier Links
Durable Backlit Film (6.7 Mil)- 36in x 100ft - 0834V787 - LexJet Corporation
Sarasota, FL, USA
Durable Backlit Film (6.7 Mil)- 36in x 100ft
0834V787
Durable Backlit Film (6.7 Mil)- 36in x 100ft 0834V787
Canon Durable Backlit Film (6.7 Mil), made using a durable polyester base, creates a long lasting image on one side as well as having an opaque layer on the reverse side. Produce brilliant, long lasting signage for airports, city billboard displays and bus/rail shelters in illuminated displays.

Canon Durable Backlit Film (6.7 Mil), made using a durable polyester base, creates a long lasting image on one side as well as having an opaque layer on the reverse side. Produce brilliant, long lasting signage for airports, city billboard displays and bus/rail shelters in illuminated displays.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 0834V787
Product Name Durable Backlit Film (6.7 Mil)- 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TruColor Flag- 42in x100ft - 3P-42242 - LexJet Corporation
Specs
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Unisource Worldwide, Inc.
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details