LexJet Corporation Gloss Baryta 320gsm by Hahnemuhle- 24in x 49ft 10646046

Description
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.
Description
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Suppliers

Company
Product
Description
Supplier Links
Gloss Baryta 320gsm by Hahnemuhle- 24in x 49ft - 10646046 - LexJet Corporation
Sarasota, FL, USA
Gloss Baryta 320gsm by Hahnemuhle- 24in x 49ft
10646046
Gloss Baryta 320gsm by Hahnemuhle- 24in x 49ft 10646046
Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper has a smooth, white, glossy surface and can display an amazing tonal range, ideal for B&W images. It is compatible with dye- and pigment-based inks in both B&W and color and you will be surprised at the depth and vibrancy this paper can deliver.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10646046
Product Name Gloss Baryta 320gsm by Hahnemuhle- 24in x 49ft
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SCOTT® 100% Recycled Fiber Jumbo Roll Tissue - KCC 67223 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
TOUGHcoat 3R DuPont Tyvek 36in x 100ft - AQTVK36 - LexJet Corporation
Specs
Thickness 11 mil (279 µm)
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
Paper Products - TT2BT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details