LexJet Corporation Gloss Art Fibre 300gsm by Hahnemuhle- 44in x 49ft 10646014

Description
Harman Gloss Fibre 300gsm by Hahnemuhle, made from pure pulp, captivates with its fine gloss finish and light texture.  This 100% alpha-cellulose inkjet paper has a wide tonal range and rich blacks.  It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.
Description
Harman Gloss Fibre 300gsm by Hahnemuhle, made from pure pulp, captivates with its fine gloss finish and light texture.  This 100% alpha-cellulose inkjet paper has a wide tonal range and rich blacks.  It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Suppliers

Company
Product
Description
Supplier Links
Gloss Art Fibre 300gsm by Hahnemuhle- 44in x 49ft - 10646014 - LexJet Corporation
Sarasota, FL, USA
Gloss Art Fibre 300gsm by Hahnemuhle- 44in x 49ft
10646014
Gloss Art Fibre 300gsm by Hahnemuhle- 44in x 49ft 10646014
Harman Gloss Fibre 300gsm by Hahnemuhle, made from pure pulp, captivates with its fine gloss finish and light texture.  This 100% alpha-cellulose inkjet paper has a wide tonal range and rich blacks.  It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Harman Gloss Fibre 300gsm by Hahnemuhle, made from pure pulp, captivates with its fine gloss finish and light texture.  This 100% alpha-cellulose inkjet paper has a wide tonal range and rich blacks.  It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10646014
Product Name Gloss Art Fibre 300gsm by Hahnemuhle- 44in x 49ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Extreme AquaVinyl w/ PSA- 24in x 60ft - AQPSRM2460 - LexJet Corporation
Specs
Thickness 13 mil (330 µm)
Width 24 inch (610 mm)
Length 20 yd (18.29 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details