KCC 02031 -- SCOTT® 100% RECYCLED FIBER HARD ROLL TOWELS (NATURAL, 800 FT/ROLL)
JIT Packaging
SCOTT® 100% Recycled Fiber Hard Roll Towels (Natural, 800 ft/roll)
KCC 02031
Description
Hardwound Roll Towels
Description
Hardwound Roll Towels
Suppliers
SCOTT® 100% Recycled Fiber Hard Roll Towels (Natural, 800 ft/roll)
KCC 02031
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
KCC 02031 |
|
Product Name
|
SCOTT® 100% Recycled Fiber Hard Roll Towels (Natural, 800 ft/roll) |
Unlock Full Specs
to access all available technical data
Similar Products
Basis Weight
315 gsm (9.29 osy)
Thickness
15.35 mil (390 µm)
Width
24 inch (610 mm)
View Details
DuPont Protection Technologies
Paper and Paperboard
Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process
Sheeted Stock
Markets
Automotive / Transportation; Electrical
View Details