LexJet Corporation Albrecht Durer - 44in x 39ft 10640106

Description
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.
Description
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Suppliers

Company
Product
Description
Supplier Links
Albrecht Durer - 44in x 39ft - 10640106 - LexJet Corporation
Sarasota, FL, USA
Albrecht Durer - 44in x 39ft
10640106
Albrecht Durer - 44in x 39ft 10640106
Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10640106
Product Name Albrecht Durer - 44in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 992 PSB Pressboard -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Production Self Adhesive Glossy Poly Poster Plus (6 Mil)- 42in x 100ft - 223209-00 - LexJet Corporation
Specs
Thickness 9 mil (229 µm)
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details