LexJet Corporation Baryta FB 350 g - 17in x 39ft 10643695

Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.
Description
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Suppliers

Company
Product
Description
Supplier Links
Baryta FB 350 g - 17in x 39ft - 10643695 - LexJet Corporation
Sarasota, FL, USA
Baryta FB 350 g - 17in x 39ft
10643695
Baryta FB 350 g - 17in x 39ft 10643695
Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface.  It corresponds to a classic baryta paper in structure and surface.  The heavy weight reinforces the traditional character of this paper, creating visually superior prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643695
Product Name Baryta FB 350 g - 17in x 39ft
Basis Weight 350 gsm (10.32 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
NOMEX® 910 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
William Turner 190 g - 8.5in x 11in - 10641470 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details