LexJet Corporation Sugar Cane 300 g- 17in x 39ft 10643499DS

Description
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 
Description
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Suppliers

Company
Product
Description
Supplier Links
Sugar Cane 300 g- 17in x 39ft - 10643499DS - LexJet Corporation
Sarasota, FL, USA
Sugar Cane 300 g- 17in x 39ft
10643499DS
Sugar Cane 300 g- 17in x 39ft 10643499DS
Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials.  A "bagasse" pulp is used that is a by-product of raw sugar production.  The cotton portion is made from recycling their own paper waste.  Displaying fine texture of a pastel paper, Sugar Cane lends every image an artistic look and feel. 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643499DS
Product Name Sugar Cane 300 g- 17in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 411 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Green Heritage Bathroom Tissue (4.5 x 3.1) - APM 275GREEN - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
FineArt Pearl 285 g - 17in x 22in - 10641416 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details