LexJet Corporation Monet FineArt Canvas 410 g- 60in x 39ft 10643480DS

Description
Monet Canvas is a 100% cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This neutrally white and OBA-free canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.
Description
Monet Canvas is a 100% cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This neutrally white and OBA-free canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Suppliers

Company
Product
Description
Supplier Links
Monet FineArt Canvas 410 g- 60in x 39ft - 10643480DS - LexJet Corporation
Sarasota, FL, USA
Monet FineArt Canvas 410 g- 60in x 39ft
10643480DS
Monet FineArt Canvas 410 g- 60in x 39ft 10643480DS
Monet Canvas is a 100% cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This neutrally white and OBA-free canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Monet Canvas is a 100% cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This neutrally white and OBA-free canvas offers maximum aging resistance. It guarantees an extremely large color gamut and high color density.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643480DS
Product Name Monet FineArt Canvas 410 g- 60in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Backlit Film (6.7 Mil)- 42in x 100ft - 0834V788 - LexJet Corporation
Specs
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
18
Specs
Paper and Paperboard Newsprint
View Details