LexJet Corporation Bamboo 290 g - 36in x 39ft 10643465

Description
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.
Description
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

Suppliers

Company
Product
Description
Supplier Links
Bamboo 290 g - 36in x 39ft - 10643465 - LexJet Corporation
Sarasota, FL, USA
Bamboo 290 g - 36in x 39ft
10643465
Bamboo 290 g - 36in x 39ft 10643465
The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art prints with a 3-dimensional image depth and is particularly suitable for warm-toned color and monochrome prints. Its fine soft haptic also lends a tangible fourth dimension to fine art prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643465
Product Name Bamboo 290 g - 36in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
NOMEX® 414 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
Premium Photographic Glossy Paper / 180g (8 Mil)- 50in x 100ft - 8582967 - LexJet Corporation
Specs
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details