LexJet Corporation Museum Etching 350 g - 36in x 39ft 10643401

Description
Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.
Description
Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.

Suppliers

Company
Product
Description
Supplier Links
Museum Etching 350 g - 36in x 39ft - 10643401 - LexJet Corporation
Sarasota, FL, USA
Museum Etching 350 g - 36in x 39ft
10643401
Museum Etching 350 g - 36in x 39ft 10643401
Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.

Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. The paper, with its subtle surface texture, has the look and feel of Hahnemuhle’s highly sought after German Etching paper. Museum Etching natural white paper is exceptional for black and white or color production allowing for smooth, delicate tonal gradations. The heavier weight is ideally suited for larger prints as well as small. This paper meets or exceeds any museum standard for fine art digital papers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643401
Product Name Museum Etching 350 g - 36in x 39ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SCOTT® Coreless Two-Ply Standard Roll (36/case) - KCC 04007 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
40 lb. White - Crinkle Paper - CP40B - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
SurePrint Ultra Dry Light Barrier- 24in x 10ft - 3248057 - LexJet Corporation
Specs
Width 24 inch (610 mm)
Length 3.33 yd (3.05 m)
View Details