LexJet Corporation Photo Rag 308 g - 44in x 39ft 10643272

Description
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.
Description
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag 308 g - 44in x 39ft - 10643272 - LexJet Corporation
Sarasota, FL, USA
Photo Rag 308 g - 44in x 39ft
10643272
Photo Rag 308 g - 44in x 39ft 10643272
Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems. Features Epson compatible Dye and pigment compatible Photographic quality Applications Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle Photo Rag meets the highest industry standards regarding density, color gamut, color graduation and image sharpness while preserving the special touch and feel of genuine art paper. Acid free paper designed specifically for optimum photographic reproduction. Compatible with pigmented and dye inkjet systems.

Features

  • Epson compatible
  • Dye and pigment compatible
  • Photographic quality

Applications

Photographic and fine art reproduction complying with highest archival standards, digital art, black & white and color photography, limited edition prints, presentation prints for display purposes and exhibitions, albums, greeting cards etc.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643272
Product Name Photo Rag 308 g - 44in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

PROFESSIONAL Inkjet Photo Paper, Lustre Finish- 44in x 100ft - 1861269 - LexJet Corporation
Specs
Width 44 inch (1118 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Navy Blue - Crinkle Paper - CP10C - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details