LexJet Corporation Photo Rag Ultra Smooth 305 g - 17in x 39ft 10643193DS

Description
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.
Description
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Ultra Smooth 305 g - 17in x 39ft - 10643193DS - LexJet Corporation
Sarasota, FL, USA
Photo Rag Ultra Smooth 305 g - 17in x 39ft
10643193DS
Photo Rag Ultra Smooth 305 g - 17in x 39ft 10643193DS
Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have an exceptional ink limit for high saturation levels and a high Dmax.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643193DS
Product Name Photo Rag Ultra Smooth 305 g - 17in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

William Turner 190 g - 11in x 17in - 10641471 - LexJet Corporation
Specs
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
72
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details