LexJet Corporation 8 Mil Production Satin Photo Paper- 24in x 200ft 8PSP24200

Description
LexJet's next-generation 8 Mil Production Satin Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjet printers. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Satin Photo Paper features an improved white point for greater contrast and a wider color gamut. This paper can be used with either pressure-sensitive or low-heat thermal laminating films. This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable. The satin finish provides a more natural look to images that feature facial close-ups and minimizes the risk of glare on prints that will be displayed under bright lights. LexJet 8 Mil Production Satin Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.
Description
LexJet's next-generation 8 Mil Production Satin Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjet printers. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Satin Photo Paper features an improved white point for greater contrast and a wider color gamut. This paper can be used with either pressure-sensitive or low-heat thermal laminating films. This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable. The satin finish provides a more natural look to images that feature facial close-ups and minimizes the risk of glare on prints that will be displayed under bright lights. LexJet 8 Mil Production Satin Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.

Suppliers

Company
Product
Description
Supplier Links
8 Mil Production Satin Photo Paper- 24in x 200ft - 8PSP24200 - LexJet Corporation
Sarasota, FL, USA
8 Mil Production Satin Photo Paper- 24in x 200ft
8PSP24200
8 Mil Production Satin Photo Paper- 24in x 200ft 8PSP24200
LexJet's next-generation 8 Mil Production Satin Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjet printers. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Satin Photo Paper features an improved white point for greater contrast and a wider color gamut. This paper can be used with either pressure-sensitive or low-heat thermal laminating films. This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable. The satin finish provides a more natural look to images that feature facial close-ups and minimizes the risk of glare on prints that will be displayed under bright lights. LexJet 8 Mil Production Satin Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.

LexJet's next-generation 8 Mil Production Satin Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of aqueous inkjet printers. Because the prints dry so quickly, they resist smudges and fingerprints during handling and don’t require a lot of extra drying time before laminating. The latest version of 8 Mil Production Satin Photo Paper features an improved white point for greater contrast and a wider color gamut. This paper can be used with either pressure-sensitive or low-heat thermal laminating films.

This photo paper provides the same great versatility as LexJet’s 8 Mil ImagePro photo paper at a price point that makes higher production runs more affordable.

The satin finish provides a more natural look to images that feature facial close-ups and minimizes the risk of glare on prints that will be displayed under bright lights.

LexJet 8 Mil Production Satin Photo Paper can be used on all types of aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 8PSP24200
Product Name 8 Mil Production Satin Photo Paper- 24in x 200ft
Basis Weight 190 gsm (5.6 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROFESSIONAL Inkjet Photo Paper, Lustre Finish- 8.5in x 11in - 8023343 - LexJet Corporation
Specs
Basis Weight 255 gsm (7.52 osy)
Thickness 9 mil (229 µm)
Width 8.5 inch (216 mm)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
12
Specs
Paper and Paperboard Newsprint
View Details