LexJet Corporation Photo Rag Bright White 310 g - 24in x 39ft 10643144

Description
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.
Description
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Bright White 310 g - 24in x 39ft - 10643144 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Bright White 310 g - 24in x 39ft
10643144
Photo Rag Bright White 310 g - 24in x 39ft 10643144
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643144
Product Name Photo Rag Bright White 310 g - 24in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Clear Solvent Polyester- 54in x 100ft - 142SGC54 - LexJet Corporation
Specs
Basis Weight 189 gsm (5.58 osy)
Thickness 6 mil (152 µm)
Width 54 inch (1372 mm)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Newsprint
View Details