LexJet Corporation Photo Rag Bright White 310 g - 36in x 39ft 10643143

Description
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.
Description
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Bright White 310 g - 36in x 39ft - 10643143 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Bright White 310 g - 36in x 39ft
10643143
Photo Rag Bright White 310 g - 36in x 39ft 10643143
Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating is designed for high quality fine art and photographic output. This paper does contain optical brighteners.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643143
Product Name Photo Rag Bright White 310 g - 36in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

SCOTT® 100% Recycled Fiber Jumbo Roll Tissue - KCC 67805 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
Torchon 285 g - 35in x 46.75in - 640098 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 285 gsm (8.41 osy)
Thickness 19.69 mil (500 µm)
View Details