LexJet Corporation William Turner 310 g - 44in x 39ft 10643139

Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.
Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Suppliers

Company
Product
Description
Supplier Links
William Turner 310 g - 44in x 39ft - 10643139 - LexJet Corporation
Sarasota, FL, USA
William Turner 310 g - 44in x 39ft
10643139
William Turner 310 g - 44in x 39ft 10643139
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643139
Product Name William Turner 310 g - 44in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Gloss Art Fibre Warmtone 300gsm by Hahnemuhle- 11in x 17in - 13633013 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Width 11 inch (279 mm)
Length 0.4722 yd (0.4318 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
36
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details