LexJet Corporation William Turner 310 g - 36in x 39ft 10643138

Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.
Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Suppliers

Company
Product
Description
Supplier Links
William Turner 310 g - 36in x 39ft - 10643138 - LexJet Corporation
Sarasota, FL, USA
William Turner 310 g - 36in x 39ft
10643138
William Turner 310 g - 36in x 39ft 10643138
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643138
Product Name William Turner 310 g - 36in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Photo Rag 188 g- 17in x 39ft - 13643271 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 188 gsm (5.55 osy)
Thickness 11.81 mil (300 µm)
View Details