LexJet Corporation Photo Rag Duo 276 g- 17in x 22in 10641449

Description
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.
Description
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Duo 276 g- 17in x 22in - 10641449 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Duo 276 g- 17in x 22in
10641449
Photo Rag Duo 276 g- 17in x 22in 10641449
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641449
Product Name Photo Rag Duo 276 g- 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Green Heritage Bathroom Tissue (4.5 x 3.1) - APM 275GREEN - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Photo Rag 188 g - 13in x 19in - 10641432 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details