LexJet Corporation German Etching 310 g - 24in x 39ft 10643123

Description
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.
Description
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

Suppliers

Company
Product
Description
Supplier Links
German Etching 310 g - 24in x 39ft - 10643123 - LexJet Corporation
Sarasota, FL, USA
German Etching 310 g - 24in x 39ft
10643123
German Etching 310 g - 24in x 39ft 10643123
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643123
Product Name German Etching 310 g - 24in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Premium White Film (5 Mil)- 42in x 100ft - 1918440 - LexJet Corporation
Specs
Thickness 5 mil (127 µm)
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
24
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 24 inch (610 mm)
View Details