LexJet Corporation Torchon 285 g - 44in x 39ft 10643116

Description
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.
Description
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Suppliers

Company
Product
Description
Supplier Links
Torchon 285 g - 44in x 39ft - 10643116 - LexJet Corporation
Sarasota, FL, USA
Torchon 285 g - 44in x 39ft
10643116
Torchon 285 g - 44in x 39ft 10643116
Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish in color. The printed side of this paper has been specially coated for excellent image sharpness and optimum color graduation. The coating also offers a very high level of water resistance.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643116
Product Name Torchon 285 g - 44in x 39ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Waxed Paper - WP2430 - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
SurePrint Photobase Ultra Dry Satin- 60in x 100ft - 3248083 - LexJet Corporation
Specs
Thickness 8 mil (203 µm)
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details
12
Specs
Paper and Paperboard Newsprint
View Details